Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.87
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$9.87
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Application Diameter (Max) | 50mm |
Recovered Inside Diameter (Max) | 16mm |
Wall Thickness | Thick/Heavy |
Recovered Wall Thickness (Max) | 4.4mm |
Expanded Inside Diameter (Min) | 56mm |
Cut Length | 225mm |
Application Diameter (Min) | 18mm |
CSA Certified | Yes |
UL Rating | Yes |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Low Smoke Emission | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Mechanical Resistance | Against Mechanical Impact or Damage |
Other Colors Available | No |
Product Availability | AMERICAS |
Technology | Heat Shrink |
Shrink Ratio | < 3:1 |
Coating Style | Inline |
Wall Style (Excluding Adhesive) | Single |
Product Type | Heat Shrink Tubing |
Material System | Crosslinked Polyolefin |
Adhesive Coating | Yes |
Flammability | Non-Flame-Retardant |
WCSM-56/16-225-S-(B30) | TE Connectivity EE0475-000 | RS Americas |
Where can I find additional details, specifications and documents for a EE0475-000?
Additional datasheets, footprints and schematics for EE0475-000 are listed on our Part Details page. You can also find images and similar parts to EE0475-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE0475-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE0475-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE0475-000 fall under?
The EE0475-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EE0475-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE0475-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE0475-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE0475-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for EE0475-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE0475-000 often in real-time on the comparison pages.
What if I can't find stock of EE0475-000?
You can fill out our help required form which you can use to request a quote for EE0475-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.