Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Max) | 2.7mm |
Expanded Inside Diameter (Min) | 24mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) | 6mm |
Cut Length | 225mm |
Application Diameter (Max) | 22mm |
Application Diameter (Min) | 6.5mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
CSA Certified | Yes |
UL Rating | Yes |
Emission Free | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Other Colors Available | No |
Product Availability | AMERICAS |
Shrink Ratio | < 3:1 |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Adhesive Coating | Yes |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Mwtm Coextruder |Energydivision Te Connectivity EE0446-000 | Newark Electronics |
WCSM-24/6-225-S-(B50) | TE Connectivity EE0446-000 | RS Americas |
Heat Shrink Tubing 3:1 Cross-Linked Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a EE0446-000?
Additional datasheets, footprints and schematics for EE0446-000 are listed on our Part Details page. You can also find images and similar parts to EE0446-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE0446-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE0446-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE0446-000 fall under?
The EE0446-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EE0446-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE0446-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE0446-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE0446-000 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for EE0446-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE0446-000 often in real-time on the comparison pages.
What if I can't find stock of EE0446-000?
You can fill out our help required form which you can use to request a quote for EE0446-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.