EE0443-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for EE0443-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EE0443-000
Series Information for EE0443-000 - TE Connectivity
  • Status: Active
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

WCSM-24/6-300-S-(B50)

Specifications

Color:
Black
Flexibility:
Semi-Rigid
Expanded Inside Diameter (Min):
24mm
Cut Length:
300mm
Wall Thickness:
Thick/Heavy
Recovered Wall Thickness (Max):
2.7mm
Application Diameter (Max):
22mm
Application Diameter (Min):
6.5mm
Recovered Inside Diameter (Max):
6mm
UL Rating:
Yes
CSA Certified:
Yes
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Emission Free:
No
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Mechanical Resistance:
Against Mechanical Impact or Damage
UV-Stabilized:
Yes
Marine-Offshore-Shipbuilding Certified:
Yes
Other Colors Available:
No
Product Availability:
AMERICAS
Shrink Ratio:
< 3:1
Wall Style (Excluding Adhesive):
Single
Coating Style:
Inline
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Allied Electronics, Inc
WCSM-24/6-300-S-(B50)