Status: | Unknown |
---|---|
Series: | EE-SX129 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3mm, 3mm |
Aperture Width | 0.2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX129 Series |
Automotive Qualification Standard | - |
External Depth | 6mm |
External Length / Height | 8mm |
External Width | 13mm |
Fall Time tf | 4µs |
Forward Current If(AV) | 50mA |
Height | 8mm |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 4µs |
Row Pitch | 9.2mm |
Opto Switch, Slotted | Newark Electronics |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX129 | RS Americas |
OPTO SWITCH, SLOTTED | element14 |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX129?
Additional datasheets, footprints and schematics for EE-SX129 are listed on our Part Details page. You can also find images and similar parts to EE-SX129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX129 fall under?
The EE-SX129 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX129 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX129 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX129 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Power and Signal Group have stock available or on a lead time for EE-SX129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX129 often in real-time on the comparison pages.
What if I can't find stock of EE-SX129?
You can fill out our help required form which you can use to request a quote for EE-SX129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.