Status: | Unknown |
---|---|
Series: | EE-SX1088 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm, 3.4mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX1088 Series |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Continuous Collector Current Ic Max | 20mA |
Current Ic Continuous a Max | 20mA |
External Depth | 6mm |
External Length / Height | 11.4mm |
External Width | 25mm |
Fall Time tf | 4µs |
Forward Current If(AV) | 50mA |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 4µs |
OPTO SWITCH, SLOTTED | Farnell |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1088-W1?
Additional datasheets, footprints and schematics for EE-SX1088-W1 are listed on our Part Details page. You can also find images and similar parts to EE-SX1088-W1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1088-W1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1088-W1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1088-W1 fall under?
The EE-SX1088-W1 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1088-W1 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1088-W1 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1088-W1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1088-W1 have stock available?
Authorised distributors including Farnell, Avnet America and Relay Specialties have stock available or on a lead time for EE-SX1088-W1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1088-W1 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1088-W1?
You can fill out our help required form which you can use to request a quote for EE-SX1088-W1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.