Status: | Unknown |
---|---|
Series: | EE-SG3-B Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.6mm, 3.6mm |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SG3-B Series |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.2mm |
External Length / Height | 15.9mm |
External Width | 25.4mm |
Fall Time tf | 4µs |
Fixing Centres | 19mm |
Forward Current If(AV) | 50mA |
Height | 15.9mm |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 4µs |
Row Pitch | 7.6mm |
Sensor, PhotomicroSensor, TRANSMISSIVE, PCB TERMINAL | Omron Electronic Components EE-SG3-B | RS Americas |
OPTO SWITCH, SLOTTED | element14 |
Photointerrupter Transmissive 3.6mm Phototransistor 4-Pin | Avnet America |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive PhototransistorDust-proof | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SG3-B?
Additional datasheets, footprints and schematics for EE-SG3-B are listed on our Part Details page. You can also find images and similar parts to EE-SG3-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SG3-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SG3-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SG3-B fall under?
The EE-SG3-B is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SG3-B when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SG3-B you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SG3-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SG3-B have stock available?
Authorised distributors including RS Americas, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for EE-SG3-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SG3-B often in real-time on the comparison pages.
What if I can't find stock of EE-SG3-B?
You can fill out our help required form which you can use to request a quote for EE-SG3-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.