Prices starting from US$0.0210
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0438 |
6,424
|
Buy Now | |
Chip One Stop | US$0.0210 |
7,900
|
Buy Now | |
Newark Electronics | US$0.07 |
6,424
|
Buy Now | |
element14 | US$0.0445 |
6,424
|
Buy Now | |
CoreStaff | US$0.0260 |
3,360
|
Buy Now | |
Rutronik | US$0.0252 |
-
|
Buy Now | |
Future Electronics | US$0.0315 |
-
|
Buy Now | |
Avnet America | US$0.0302 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Ultra-small 2-pin mini mold high-density surface mount type.(EMD2) |
High reliability. |
Mounting possible by automated chip mount. |
Configuration | Single |
---|---|
Package Code | SOD-523 |
Package(JEITA) | SC-79 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 150 |
Zener Voltage VZ (Typ.)[V] | 15 |
Zener Voltage VZ (Min.)[V] | 14.34 |
Zener Voltage VZ (Max.)[V] | 14.98 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.8x1.6 (t=0.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
EDZVFH15B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 0.15W, Sod-523 | Newark Electronics |
ZENER DIODE, AEC-Q101, 0.15W, SOD-523 | element14 |
Z-DIODE 0,15W 15V SOD523 | Rutronik |
DIODE ZENER 15V 150MW EMD2 | Future Electronics |
Diode Zener Single 15V 150mW 2-Pin SC-79 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a EDZVFHT2R15B?
Additional datasheets, footprints and schematics for EDZVFHT2R15B are listed on our Part Details page. You can also find images and similar parts to EDZVFHT2R15B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZVFHT2R15B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZVFHT2R15B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZVFHT2R15B fall under?
The EDZVFHT2R15B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZVFHT2R15B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZVFHT2R15B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZVFHT2R15B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EDZVFHT2R15B have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for EDZVFHT2R15B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZVFHT2R15B often in real-time on the comparison pages.
What if I can't find stock of EDZVFHT2R15B?
You can fill out our help required form which you can use to request a quote for EDZVFHT2R15B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.