Status: | Unknown |
---|---|
Series: | EDZFH Series |
RoHS: | Unknown |
Prices starting from US$0.0356
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0356
|
No stock
|
Buy Now |
Zener Voltage Vz Typ | 3.9V |
---|---|
Power Dissipation Pd | 150mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | EDZFH Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, 3.9V, SOD-523 | Farnell |
Where can I find additional details, specifications and documents for a EDZFHTE613.9B?
Additional datasheets, footprints and schematics for EDZFHTE613.9B are listed on our Part Details page. You can also find images and similar parts to EDZFHTE613.9B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZFHTE613.9B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZFHTE613.9B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZFHTE613.9B fall under?
The EDZFHTE613.9B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZFHTE613.9B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZFHTE613.9B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZFHTE613.9B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDZFHTE613.9B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EDZFHTE613.9B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZFHTE613.9B often in real-time on the comparison pages.
What if I can't find stock of EDZFHTE613.9B?
You can fill out our help required form which you can use to request a quote for EDZFHTE613.9B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.