Status: | Unknown |
---|---|
Series: | EDS Series |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
1,809
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
1,809
in stock
|
Buy Now | |
TE Store
from US$4.11
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now |
No. of Circuits | 12Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | EDS Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
DIP SW/SIP SW END STACK DIP 12P J RECESS SEAL | Rapid Electronics |
END STACK DIP 12P J RECESS SEAL TUBE Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: High Temperature Nylon Sealed Device: Yes Number of Switches: 12 Gold Flash Black High Temperature Nylon | Dip Switch | Part Number: EDS12SNRSTU04Q | Internal Number: 4-2319848-2 | TE Connectivity | TE Store |
Dip Switch, 12Pos, Spst, Slide, Smd | Newark Electronics |
DIP Switch End Stackable Recessed Actuator SPST 12 Position 25mA 24 VDC 24-Pin Surface Mount Tube | Avnet America |
Switch, End Stack DIP 12P J Recess Seal Tube | TE Connectivity EDS12SNRSTU04Q | RS Americas |
DIP SWITCH, 12POS, SPST, SLIDE, SMD | element14 |
Where can I find additional details, specifications and documents for a EDS12SNRSTU04Q?
Additional datasheets, footprints and schematics for EDS12SNRSTU04Q are listed on our Part Details page. You can also find images and similar parts to EDS12SNRSTU04Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDS12SNRSTU04Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDS12SNRSTU04Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDS12SNRSTU04Q fall under?
The EDS12SNRSTU04Q is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EDS12SNRSTU04Q when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDS12SNRSTU04Q you can contact the distributor directly for product support, shipping queries etc.
Is the EDS12SNRSTU04Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDS12SNRSTU04Q have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for EDS12SNRSTU04Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDS12SNRSTU04Q often in real-time on the comparison pages.
What if I can't find stock of EDS12SNRSTU04Q?
You can fill out our help required form which you can use to request a quote for EDS12SNRSTU04Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.