Status: | Unknown |
---|---|
Series: | EDS Series |
RoHS: | Unknown |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | EDS Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
END STACK DIP 6P G RECESS SEAL T&R Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: High Temperature Nylon Sealed Device: Yes Number of Switches: 6 Gold Flash Black High Temperature Nylon | Dip Switch | Part Number: EDS06SGRSTR04Q | Internal Number: 6-2319848-9 | TE Connectivity | TE Store |
Dip Switch, 6Pos, Spst, Slide, Smd | Newark Electronics |
Switch, End Stack DIP 6P G Recess Seal T&R | TE Connectivity EDS06SGRSTR04Q | RS Americas |
DIP SWITCH, 6POS, SPST, SLIDE, SMD | element14 |
Where can I find additional details, specifications and documents for a EDS06SGRSTR04Q?
Additional datasheets, footprints and schematics for EDS06SGRSTR04Q are listed on our Part Details page. You can also find images and similar parts to EDS06SGRSTR04Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDS06SGRSTR04Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDS06SGRSTR04Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDS06SGRSTR04Q fall under?
The EDS06SGRSTR04Q is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EDS06SGRSTR04Q when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDS06SGRSTR04Q you can contact the distributor directly for product support, shipping queries etc.
Is the EDS06SGRSTR04Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDS06SGRSTR04Q have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EDS06SGRSTR04Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDS06SGRSTR04Q often in real-time on the comparison pages.
What if I can't find stock of EDS06SGRSTR04Q?
You can fill out our help required form which you can use to request a quote for EDS06SGRSTR04Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.