Status: | Unknown |
---|---|
Series: | EDS Series |
RoHS: | Unknown |
Prices starting from US$1.31
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | EDS Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
END STACK DIP 5P G RECESS SEAL T&R Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: High Temperature Nylon Sealed Device: Yes Number of Switches: 5 Gold Flash Black High Temperature Nylon | Dip Switch | Part Number: EDS05SGRSTR04Q | Internal Number: 6-2319848-8 | TE Connectivity | TE Store |
Dip Switch, 5Pos, Spst, Slide, Smd | Newark Electronics |
DIP SWITCH, 5POS, SPST, SLIDE, SMD | element14 |
DIP Switch End Stackable Recessed Actuator SPST 5 Position 25mA 24 VDC 10-Pin Surface Mount T/R | Avnet America |
Switch, End Stack DIP 5P G Recess Seal T&R | TE Connectivity EDS05SGRSTR04Q | RS Americas |
Where can I find additional details, specifications and documents for a EDS05SGRSTR04Q?
Additional datasheets, footprints and schematics for EDS05SGRSTR04Q are listed on our Part Details page. You can also find images and similar parts to EDS05SGRSTR04Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDS05SGRSTR04Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDS05SGRSTR04Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDS05SGRSTR04Q fall under?
The EDS05SGRSTR04Q is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EDS05SGRSTR04Q when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDS05SGRSTR04Q you can contact the distributor directly for product support, shipping queries etc.
Is the EDS05SGRSTR04Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDS05SGRSTR04Q have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EDS05SGRSTR04Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDS05SGRSTR04Q often in real-time on the comparison pages.
What if I can't find stock of EDS05SGRSTR04Q?
You can fill out our help required form which you can use to request a quote for EDS05SGRSTR04Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.