Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 6.3V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 300mA |
Diameter | 8mm |
Height | 6.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
330 6,3V |Kemet EDK337M6R3A9LAA | Newark Electronics |
CAP, 330µF, 6.3V, RADIAL, SMD REEL | Farnell |
Aluminum Electrolytic Capacitor, 330 uF, 6.3 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK337M6R3A9LAA?
Additional datasheets, footprints and schematics for EDK337M6R3A9LAA are listed on our Part Details page. You can also find images and similar parts to EDK337M6R3A9LAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK337M6R3A9LAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK337M6R3A9LAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK337M6R3A9LAA fall under?
The EDK337M6R3A9LAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK337M6R3A9LAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK337M6R3A9LAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK337M6R3A9LAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK337M6R3A9LAA have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for EDK337M6R3A9LAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK337M6R3A9LAA often in real-time on the comparison pages.
What if I can't find stock of EDK337M6R3A9LAA?
You can fill out our help required form which you can use to request a quote for EDK337M6R3A9LAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.