Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
11,000
in stock
|
Buy Now | |
element14
from US$0.09
|
11,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
11,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 70mA |
Diameter | 6.3mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Cap, 100Uf, 16V, Alu Elec, Smd Rohs Compliant: Yes |Kemet EDK107M016A9GAA | Newark Electronics |
CAP, 100UF, 16V, ALU ELEC, SMD | element14 |
Aluminum Electrolytic Capacitor 100uF | RS |
ALU Electrolytic, SMD, EDK, +85oC, 16VDC, 6.3uF, 6.3 x 5.4 | KEMET EDK107M016A9GAA | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK107M016A9GAA?
Additional datasheets, footprints and schematics for EDK107M016A9GAA are listed on our Part Details page. You can also find images and similar parts to EDK107M016A9GAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK107M016A9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK107M016A9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK107M016A9GAA fall under?
The EDK107M016A9GAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK107M016A9GAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK107M016A9GAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK107M016A9GAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK107M016A9GAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for EDK107M016A9GAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK107M016A9GAA often in real-time on the comparison pages.
What if I can't find stock of EDK107M016A9GAA?
You can fill out our help required form which you can use to request a quote for EDK107M016A9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.