Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
9,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
14,456
in stock
|
Buy Now | |
element14
from US$0.12
|
14,456
in stock
|
Buy Now | |
Farnell
from US$0.11
|
14,456
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 50V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 35mA |
Diameter | 6.3mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Smd Aluminium Electrolytic Capacitor, Edk Series, 10 F, 50 V, Radial Can - Smd, 6.3 Mm Rohs Compliant: Yes |Kemet EDK106M050A9GAA | Newark Electronics |
CAP, 10µF, 50V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor 10uF | RS |
Aluminum Electrolytic Capacitor, 10 uF, 50 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EDK, +85oC, 50VDC, 6.3uF, 6.3 x 5.4 | KEMET EDK106M050A9GAA | RS Americas |
Aluminum Electrolytic Capacitor, 10 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK106M050A9GAA?
Additional datasheets, footprints and schematics for EDK106M050A9GAA are listed on our Part Details page. You can also find images and similar parts to EDK106M050A9GAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK106M050A9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK106M050A9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK106M050A9GAA fall under?
The EDK106M050A9GAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK106M050A9GAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK106M050A9GAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK106M050A9GAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK106M050A9GAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for EDK106M050A9GAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK106M050A9GAA often in real-time on the comparison pages.
What if I can't find stock of EDK106M050A9GAA?
You can fill out our help required form which you can use to request a quote for EDK106M050A9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.