EDF1DS-E3/45 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER, SINGLE PHASE, 1A, 200V SURFACE MOUNT- SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
No stock
Buy Now
Logo for element14
element14
from US$0.59
13,470
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.97
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1A
Bridge Rectifier Case Style SMD
Forward Voltage VF Max 1.05V
RoHS Compliant Yes

Alternative Descriptions

BRIDGE RECTIFIER, SINGLE PHASE, 1A, 200V | element14
Bridge Rectifier, Single Phase, 1A, 200V Surface Mount- Smd | Newark Electronics
EDF1DS Series 200 V 50 A Miniature Glass Passivated Ultrafast Bridge Rectifier | Future Electronics
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EDF1DS-E3/45?

Additional datasheets, footprints and schematics for EDF1DS-E3/45 are listed on our Part Details page. You can also find images and similar parts to EDF1DS-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EDF1DS-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDF1DS-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EDF1DS-E3/45 fall under?

The EDF1DS-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to EDF1DS-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EDF1DS-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the EDF1DS-E3/45 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EDF1DS-E3/45 have stock available?

Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for EDF1DS-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EDF1DS-E3/45 often in real-time on the comparison pages.

What if I can't find stock of EDF1DS-E3/45?

You can fill out our help required form which you can use to request a quote for EDF1DS-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay