ED9154-000 Power Cable Accessories by TE Connectivity

ELB-35-610G10-CES1

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1899837-5,
ELB-35-610G10-CES1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum/Copper
Insulation Diameter 26.4 – 29.8mm
Cross-Section Range 1/0AWG/kcmil
Voltage Class ≤ 35kV
UL Rating No
Design Specification IEEE 386
Non-Toxic & Non-Corrosive Emission Yes
Emission Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Halogen Free Yes
Application Type T-Connector
Installation Instruction English
Product Availability AMERICAS
Screened Yes
Connector Type Crimp
Product Family ELB-35
Insulation Polymeric
Bushing Type 600A
Technology Separable Connector


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ED9154-000?

Additional datasheets, footprints and schematics for ED9154-000 are listed on our Part Details page. You can also find images and similar parts to ED9154-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ED9154-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED9154-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ED9154-000 fall under?

The ED9154-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to ED9154-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ED9154-000 you can contact the distributor directly for product support, shipping queries etc.

Is the ED9154-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ED9154-000 have stock available?

There is no stock from authorised distributors for ED9154-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ED9154-000 often in real-time on the comparison pages.

What if I can't find stock of ED9154-000?

You can fill out our help required form which you can use to request a quote for ED9154-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay