Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BAH-038130001 |
No distributors results available
Partition Orientation | Vertical |
---|---|
Color | Black |
Flexibility | Rigid |
Number of Branch Wires (Max) | 1 |
Number of Main Wires (Max) | 1 |
Number of Cores | 1 |
Length (Installed) | 230mm |
Width (Installed) | 50mm |
Cable Diameter (Max) (Main) | 17mm |
Height (Installed) | 150mm |
Cable Diameter (Min) (Main) | 5mm |
Cross-Section Range | 16 – 35mm² |
Cable Cross-Section (Max) (Main) | 35mm² |
Cable Connection | Mechanical Connector |
Cross-Section Range (Plastic) | 16 – 35mm² |
Conductor Range (Main) | 16/35mm² |
Cable Cross-Section (Min) (Main) | 16mm² |
Voltage Class | .6/1kV |
Armoring | No |
UL Rating | No |
Design Specification | BS EN 50393 |
CSA Certified | No |
Standards | BS EN 50393 |
Mechanical Reinforcement | Cable Tie |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Inline |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Other Colors Available | No |
Installation Instruction | English |
Minimum Packaging Unit | 1 |
Standard Pack | 1 |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Closing Method | Clips |
Connector Type | Mechanical |
Case Seal | Clip |
Product Family | B&H |
Filler | PowerGel |
Mechanical Connectors Included | Yes |
Cable Shield Style | Copper Wire |
Product Type | LV Gel Joint |
Where can I find additional details, specifications and documents for a ED6921-000?
Additional datasheets, footprints and schematics for ED6921-000 are listed on our Part Details page. You can also find images and similar parts to ED6921-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ED6921-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ED6921-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ED6921-000 fall under?
The ED6921-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to ED6921-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ED6921-000 you can contact the distributor directly for product support, shipping queries etc.
Is the ED6921-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ED6921-000 have stock available?
There is no stock from authorised distributors for ED6921-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ED6921-000 often in real-time on the comparison pages.
What if I can't find stock of ED6921-000?
You can fill out our help required form which you can use to request a quote for ED6921-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.