Status: | Active |
---|---|
Series: | ECMF4-20A42N10 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
36
in stock
|
Buy Now | |
element14
from US$0.33
|
36
in stock
|
Buy Now | |
Farnell
from US$0.29
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5GHz differential bandwidth to comply with HDMI 2.0, HDMI 1.4, USB 3.1, MIPI, Display Port, etc. |
High common mode attenuation on LTE, GSM, GPS and WLAN frequencies: -13 dB at 0.7 GHz -23 dB at 1.5 GHz -25 dB at 2.4 GHz -23 dB at 2.7 GHz -13 dB at 5.0 GHz |
-13 dB at 0.7 GHz |
-23 dB at 1.5 GHz |
-25 dB at 2.4 GHz |
-23 dB at 2.7 GHz |
-13 dB at 5.0 GHz |
Very low PCB space consumption |
Thin package: 0.5 mm max |
Lead free and RoHS package |
High reduction of parasitic elements through integration |
CAD Symbol & Footprint models |
---|
ecmf4-20a42n10 Altium Symbol and Footprint files |
ecmf4-20a42n10 OrCad Symbol and Footprint files |
CMF + ESD protection DFN.22.12-1 | Future Electronics |
ST ECMF4-20A42N10 | RS |
Common Mode Filters, Esd, Uqfn-10 | Newark Electronics |
COMMON MODE FILTERS, ESD, UQFN-10 | element14 |
EMI Filter -25dB 0.1A Flat Style SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ECMF4-20A42N10?
Additional datasheets, footprints and schematics for ECMF4-20A42N10 are listed on our Part Details page. You can also find images and similar parts to ECMF4-20A42N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF4-20A42N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF4-20A42N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF4-20A42N10 fall under?
The ECMF4-20A42N10 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Common-mode filters with integrated ESD protection (ECMF).
Can I view similar or alternative parts?
You can view similar parts to ECMF4-20A42N10 when available in the Common-mode filters with integrated ESD protection (ECMF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF4-20A42N10 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF4-20A42N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ECMF4-20A42N10 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ECMF4-20A42N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF4-20A42N10 often in real-time on the comparison pages.
What if I can't find stock of ECMF4-20A42N10?
You can fill out our help required form which you can use to request a quote for ECMF4-20A42N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.