Status: | Unknown |
---|---|
Series: | ECMF Series |
RoHS: | Unknown |
EMI Filter Type | Common Mode Filter with ESD Protection |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | Common-Mode |
Filter Case Style | µQFN |
No. of Pins | 12Pins |
Product Range | ECMF Series |
SVHC | No SVHC (17-Dec-2015) |
IC Function | Common Mode Filters with ESD Protection |
IC Package Type | µQFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
COMMON MODE FILTER, UQFN-12 | Farnell |
EMI Filter -30dB 0.1A Flat Style SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ECMF2-0730V12M12?
Additional datasheets, footprints and schematics for ECMF2-0730V12M12 are listed on our Part Details page. You can also find images and similar parts to ECMF2-0730V12M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF2-0730V12M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF2-0730V12M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF2-0730V12M12 fall under?
The ECMF2-0730V12M12 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to ECMF2-0730V12M12 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF2-0730V12M12 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF2-0730V12M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECMF2-0730V12M12 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for ECMF2-0730V12M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF2-0730V12M12 often in real-time on the comparison pages.
What if I can't find stock of ECMF2-0730V12M12?
You can fill out our help required form which you can use to request a quote for ECMF2-0730V12M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.