Status: | Active |
---|---|
Series: | ECMF02-4CMX8 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
180,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
180,000
in stock
|
Buy Now | |
element14
from US$0.34
|
93,310
in stock
|
Buy Now | |
Farnell
from US$0.32
|
86,007
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
33,000
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
2,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
548
in stock
|
Buy Now | |
Avnet Silica
-
|
1,149,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrated common mode filter |
Differential pair ESD protection |
16 V VBUSESD and EOS protection |
ID pin ESD protection |
Low profile micro QFN-8L package |
High bandwidth: >6 GHz |
Optimized for high speed USB 2.0 |
High common mode attenuation at 900 MHz and 1.8 GHz |
Support of audio over USB 2.0 thanks to bidirectional ESD protection |
Ultra compact, low board space |
Low height: < 0.55 mm |
Complies with the following standards: IEC 61000-4-2 level 4:±15 kV (air discharge)±8 kV (contact discharge) RoHS2 compliant |
IEC 61000-4-2 level 4:±15 kV (air discharge)±8 kV (contact discharge) |
±15 kV (air discharge) |
±8 kV (contact discharge) |
RoHS2 compliant |
Product Specifications |
---|
DS8677 Common mode filter with ESD protection for USB 2.0 interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
White Papers |
---|
EMI/EMC and Co-existence simulation methodology for high performance digital, mixed signal and RF wireless products |
Aid Ipad Rohs Compliant: Yes |Stmicroelectronics ECMF02-4CMX8 | Newark Electronics |
Common Mode Filter with ESD Protection 5.5V Flat Style SMD 8-Pin uQFN T/R | Avnet America |
COMMON MODE FILTER/ESD PROTECTION, UQFN8 | element14 |
ECMF02 Series 1 mA 4 Ohm USB 2.0 ESD Protection Common Mode Filter - UQFN-8 | Future Electronics |
ST Common Mode Filter with ESD Protection QFN 4Ohm 900MHz | Distrelec |
Common Mode Filter & ESD Prot. USB uQFN8 | RS |
Filter: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ECMF02-4CMX8?
Additional datasheets, footprints and schematics for ECMF02-4CMX8 are listed on our Part Details page. You can also find images and similar parts to ECMF02-4CMX8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF02-4CMX8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF02-4CMX8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF02-4CMX8 fall under?
The ECMF02-4CMX8 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Common-mode filters with integrated ESD protection (ECMF).
Can I view similar or alternative parts?
You can view similar parts to ECMF02-4CMX8 when available in the Common-mode filters with integrated ESD protection (ECMF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF02-4CMX8 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF02-4CMX8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ECMF02-4CMX8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for ECMF02-4CMX8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF02-4CMX8 often in real-time on the comparison pages.
What if I can't find stock of ECMF02-4CMX8?
You can fill out our help required form which you can use to request a quote for ECMF02-4CMX8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.