Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
EMI Filter Type | Common Mode Filter with ESD Protection |
---|---|
No. of Data Lines | 3 Data Lines |
Filter Circuit | Common-Mode |
Filter Case Style | µQFN |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
IC Function | Common Mode Filters with ESD Protection |
IC Package Type | µQFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Aid Ipad |Stmicroelectronics ECMF02-3HSM6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ECMF02-3HSM6?
Additional datasheets, footprints and schematics for ECMF02-3HSM6 are listed on our Part Details page. You can also find images and similar parts to ECMF02-3HSM6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF02-3HSM6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF02-3HSM6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF02-3HSM6 fall under?
The ECMF02-3HSM6 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to ECMF02-3HSM6 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF02-3HSM6 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF02-3HSM6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECMF02-3HSM6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ECMF02-3HSM6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF02-3HSM6 often in real-time on the comparison pages.
What if I can't find stock of ECMF02-3HSM6?
You can fill out our help required form which you can use to request a quote for ECMF02-3HSM6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.