Status: | Active |
---|---|
Series: | ECH8695R |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
2,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,510
in stock
|
Buy Now | |
element14
from US$0.26
|
2,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,216
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5 V drive |
Common-Drain Type |
ESD Diode-Protected Gate |
RoHS compliance |
Low On-Resistance |
Built-in Gate Protection Resistor |
Benefits |
---|
Suites for Li-Ion battery pack protection circuit (1 cell, 2 cell) |
Best suited for Li-Ion battery pack protection circuit |
Stronger to ESD |
Environmental consideration |
Applications |
---|
1-2 cells Lithium-ion Battery Charging and Discharging Switch |
Cell Phone |
Digital still camera |
End Products |
---|
Smart Phone |
Tablet PC |
Description | ECH8695R |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual Common Drain |
V(BR)DSS Min (V) | 24 |
VGS Max (V) | 12.5 |
VGS(th) Max (V) | 1.3 |
ID Max (A) | 11 |
PD Max (W) | 1.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=13.3 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=9.1 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 37 |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | - |
Package Type | SOT-28 FL / ECH-8 |
Mosfet, Dual N-Ch, 24V, 11A, Sot-28Fl | Newark Electronics |
MOSFET, DUAL N-CH, 24V, 11A, SOT-28FL | element14 |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
ECH8695R Series 24 V 11 A 9.1 mOhm Dual N-Channel Power MOSFET - SOT-28 | Future Electronics |
Transistor MOSFET Array Dual N-CH 24V 11A 8-Pin SOT-28 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ECH8695R-TL-W?
Additional datasheets, footprints and schematics for ECH8695R-TL-W are listed on our Part Details page. You can also find images and similar parts to ECH8695R-TL-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH8695R-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH8695R-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH8695R-TL-W fall under?
The ECH8695R-TL-W is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to ECH8695R-TL-W when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH8695R-TL-W you can contact the distributor directly for product support, shipping queries etc.
Is the ECH8695R-TL-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ECH8695R-TL-W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for ECH8695R-TL-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH8695R-TL-W often in real-time on the comparison pages.
What if I can't find stock of ECH8695R-TL-W?
You can fill out our help required form which you can use to request a quote for ECH8695R-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.