Status: | Active |
---|---|
Series: | ECH8693R |
RoHS: | Compliant |
Prices starting from US$0.22
2.5 V drive |
Common-Drain Type |
ESD Diode-Protected Gate |
RoHS compliance |
Low On-Resistance |
Built-in Gate Protection Resistor |
Benefits |
---|
Suites for Li-Ion battery pack protection circuit (1 cell, 2 cell) |
Best suited for Li-Ion battery pack protection circuit |
Stronger to ESD |
Environmental consideration |
Applications |
---|
1-2 cells Lithium-ion Battery Charging and Discharging Switch |
Cell Phone |
Digital still camera |
End Products |
---|
Smart Phone |
Tablet PC |
Description | ECH8693R |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual Common Drain |
V(BR)DSS Min (V) | 24 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.3 |
ID Max (A) | 14 |
PD Max (W) | 1.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=10.5 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=7 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 6 |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | - |
Package Type | SOT-28 FL / ECH-8 |
N-Channel Power Mosfet 24V, 14A, 7Mohm, Dual Ech8 Common Drain/Reel Rohs Compliant: Yes |Onsemi ECH8693R-TL-W | Newark Electronics |
MOSFET N-CH Pwr MOSFET 24V 14A 7mOhm | Future Electronics |
Transistor MOSFET Array Dual N-CH 24V 14A 8-Pin SOT-28FL T/R | Avnet America |
MOSFET, DUAL N-CH, 24V, 14A, SOT-28FL | element14 |
MOSFET, N-CH, 24V, 14A, SOT-28FL | Farnell |
Trans MOSFET N-CH 24V 14A 8-Pin SOT-28 FL T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a ECH8693R-TL-W?
Additional datasheets, footprints and schematics for ECH8693R-TL-W are listed on our Part Details page. You can also find images and similar parts to ECH8693R-TL-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH8693R-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH8693R-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH8693R-TL-W fall under?
The ECH8693R-TL-W is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to ECH8693R-TL-W when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH8693R-TL-W you can contact the distributor directly for product support, shipping queries etc.
Is the ECH8693R-TL-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ECH8693R-TL-W have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ECH8693R-TL-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH8693R-TL-W often in real-time on the comparison pages.
What if I can't find stock of ECH8693R-TL-W?
You can fill out our help required form which you can use to request a quote for ECH8693R-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.