Status: | Active |
---|---|
Series: | ECH8690 |
RoHS: | Compliant |
Prices starting from US$0.59
On-State Resistance  N-Channel: RDS(on)1=42 mΩ (typ.)  P-channel: RDS(on)1=73 mΩ (typ.) |
Protection diode in |
4V drive |
Nch+Pch MOSFET |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | ECH8690 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.6 |
ID Max (A) | 4.7 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 74 |
RDS(on) Max @ VGS = 10 V (mΩ) | 55 |
Qg Typ @ VGS = 4.5 V (nC) | 10 |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 955 |
Package Type | SOT-28 FL / ECH-8 |
Mosfet, N & P-Ch, 60V, 4.7A, Ech-8 | Newark Electronics |
MOSFET, N & P-CH, 60V, 4.7A, ECH-8 | element14 |
ECH8690 Series 60 V 55mOhm 1.5 W N and P-Channel Power Mosfet | Future Electronics |
Trans MOSFET N/P-CH 60V 4.7A/3.5A 8-Pin ECH T/R | Avnet America |
Where can I find additional details, specifications and documents for a ECH8690-TL-H?
Additional datasheets, footprints and schematics for ECH8690-TL-H are listed on our Part Details page. You can also find images and similar parts to ECH8690-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH8690-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH8690-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH8690-TL-H fall under?
The ECH8690-TL-H is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to ECH8690-TL-H when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH8690-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the ECH8690-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ECH8690-TL-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ECH8690-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH8690-TL-H often in real-time on the comparison pages.
What if I can't find stock of ECH8690-TL-H?
You can fill out our help required form which you can use to request a quote for ECH8690-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.