Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EC9901-000,
1899792-7 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
2,000
in stock
|
Buy Now | |
Farnell
from US$2.59
|
1,600
in stock
|
Buy Now | |
Heilind Electronics
from US$1.47
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.47
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Color | White |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 2:1 |
Compatible Cable Diameter | .22 – .32in, 5.5 – 8.1mm |
Sleeve Length | 1in, 25mm |
Supplied Diameter | .375in, 9.5mm |
Recovered Inside Diameter | .187in, 4.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Fluid Resistant & Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels&Markers ZHD-SCE-1K-9.5-50-S1-9 | Rapid Electronics |
TE Connectivity ZHD-SCE-1K-9.5-50-S1-9 Wire Labels & Mar | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
EC9901-000 | Heilind Electronics |
Wire Labels & Markers ZHD-SCE-1K-9.5-50-S1-9 | Sager |
Where can I find additional details, specifications and documents for a EC9901-000?
Additional datasheets, footprints and schematics for EC9901-000 are listed on our Part Details page. You can also find images and similar parts to EC9901-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC9901-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC9901-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC9901-000 fall under?
The EC9901-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to EC9901-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC9901-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC9901-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC9901-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for EC9901-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC9901-000 often in real-time on the comparison pages.
What if I can't find stock of EC9901-000?
You can fill out our help required form which you can use to request a quote for EC9901-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.