Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EC9892-000,
9-1899791-7 |
Shrink Ratio | 2:1 |
---|---|
Markers per Sleeve | 1 |
Color | White |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 1.2 – 1.9mm, .05 – .075in |
Recovered Inside Diameter | 1.1mm, .047in |
Supplied Diameter | .094in, 2.4mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Fluid Resistant & Low Fire Hazard |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers Zhd-Sce-1K-2.4-50-9 |Raychem Te Connectivity EC9892-000 | Newark Electronics |
TE Connectivity ZHD-SCE-1K-2.4-50-9 Wire Labels & Marker | Distrelec |
Wire Labels & Markers ZHD-SCE-1K-2.4-50-9 | Sager |
Where can I find additional details, specifications and documents for a EC9892-000?
Additional datasheets, footprints and schematics for EC9892-000 are listed on our Part Details page. You can also find images and similar parts to EC9892-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC9892-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC9892-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC9892-000 fall under?
The EC9892-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to EC9892-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC9892-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC9892-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC9892-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Farnell and Sager have stock available or on a lead time for EC9892-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC9892-000 often in real-time on the comparison pages.
What if I can't find stock of EC9892-000?
You can fill out our help required form which you can use to request a quote for EC9892-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.