Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899805-2,
05801411 |
Marker Style | Push-On |
---|---|
Marker Size | 5 |
Marker Material | Flexible PVC |
Marker Color | Yellow |
Marker Width | 4.5mm, .177in |
Compatible Cable Diameter | .06 – .08in, 1.5 – 2mm |
Printed Marking Color | Black |
Packaging Quantity | 1000 |
Packaging Method | Box |
Printed Marking | B |
Marker Cut | Straight |
Wire Labels & Markers 5801411 | Sager |
Where can I find additional details, specifications and documents for a EC6812-000?
Additional datasheets, footprints and schematics for EC6812-000 are listed on our Part Details page. You can also find images and similar parts to EC6812-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC6812-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC6812-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC6812-000 fall under?
The EC6812-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to EC6812-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC6812-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC6812-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC6812-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EC6812-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC6812-000 often in real-time on the comparison pages.
What if I can't find stock of EC6812-000?
You can fill out our help required form which you can use to request a quote for EC6812-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.