Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EC6685-000,
3-1899791-4 |
Shrink Ratio | 2:1 |
---|---|
Markers per Sleeve | 1 |
Color | White |
Sleeve Length | 2in, 50mm |
Supplied Diameter | .709in, 18mm |
Recovered Inside Diameter | .354in, 9mm |
Compatible Cable Diameter | .39 – .602in, 9.9 – 15.3mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | UV Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
WIRE MARKERS - HEAT SHRINK | Farnell |
Wire Labels & Markers Uv-Sce-1K-3/4-2.0-9 |Raychem Te Connectivity EC6685-000 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin White Reel | Avnet America |
TE Connectivity UV-SCE-1K-3/4-2.0-9 Wire Labels & Marker | Distrelec |
Wire Labels & Markers UV-SCE-1K-3/4-2.0-9 | Sager |
Where can I find additional details, specifications and documents for a EC6685-000?
Additional datasheets, footprints and schematics for EC6685-000 are listed on our Part Details page. You can also find images and similar parts to EC6685-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC6685-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC6685-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC6685-000 fall under?
The EC6685-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to EC6685-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC6685-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC6685-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC6685-000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for EC6685-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC6685-000 often in real-time on the comparison pages.
What if I can't find stock of EC6685-000?
You can fill out our help required form which you can use to request a quote for EC6685-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.