EC1249-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EC1249-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EC1249-000
Series Information for EC1249-000 - TE Connectivity
  • Status: Active
  • Aliases: 06201922, 8-1198177-2
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

06201922

Specifications

Marker Style:
Push-On
Marker Color:
White
Marker Material:
Flexible PVC
Marker Size:
18
Compatible Cable Diameter:
4.3 – 6.9mm, .17 – .27in
Marker Width:
4.5mm, .177in
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
500
Printed Marking:
M
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 379278-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
06201922
Avnet America
6201922
Avnet Europe
6201922