Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
06161923,
7-1198186-1 |
Marker Style | Push-On |
---|---|
Marker Color | White |
Marker Size | 11 |
Marker Material | Flexible PVC |
Marker Width | .177in, 4.5mm |
Compatible Cable Diameter | .11 – .19in, 2.9 – 4.7mm |
Printed Marking Color | Black |
Packaging Method | Box |
Packaging Quantity | 1000 |
Printed Marking | N |
Marker Cut | Straight |
Wire Labels&Markers Z-Type RMP/RMS Marker Green | Rapid Electronics |
Wire Labels & Markers Z-Type Rmp/Rms Marker Green |Raychem Te Connectivity EC0605-000 | Newark Electronics |
Z-Type Marker for Small Wires and Cables Straight Cut Marker Size 11 "N" Legend 2.9 to 4.7 mm Cable Diameter 4.5 mm Marker Length PVC White/Black Box | Avnet America |
Wire Labels & Markers 06161923 | Sager |
Z-Type Marker for Small Wires and Cables Straight Cut Marker Size 11 N" Legend 2.9 to 4.7 mm Cable Diameter 4.5 mm Marker Length PVC White/Black Box" | Avnet Abacus |
Where can I find additional details, specifications and documents for a EC0605-000?
Additional datasheets, footprints and schematics for EC0605-000 are listed on our Part Details page. You can also find images and similar parts to EC0605-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC0605-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC0605-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC0605-000 fall under?
The EC0605-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to EC0605-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC0605-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC0605-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC0605-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for EC0605-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC0605-000 often in real-time on the comparison pages.
What if I can't find stock of EC0605-000?
You can fill out our help required form which you can use to request a quote for EC0605-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.