EC0592-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EC0592-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EC0592-000
Series Information for EC0592-000 - TE Connectivity
  • Status: Active
  • Aliases: 06161910, 9-1198182-9
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

06161910

Specifications

Marker Color:
White
Marker Size:
11
Marker Style:
Push-On
Marker Material:
Flexible PVC
Compatible Cable Diameter:
.11 – .19in, 2.9 – 4.7mm
Marker Width:
4.5mm, .177in
Printed Marking Color:
Black
Packaging Quantity:
1000
Packaging Method:
Box
Marker Cut:
Straight
Printed Marking:
A

Compatibility

  • Compatible Parts: 086068-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
06161910
Newark Electronics
6161910
Avnet America
6161910
Avnet Europe
6161910