EC0411-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EC0411-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EC0411-000
Series Information for EC0411-000 - TE Connectivity
  • Status: Active
  • Aliases: 06151931, 1198173-7
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

06151931

Specifications

Marker Style:
Push-On
Marker Color:
White
Marker Material:
Flexible PVC
Marker Size:
9
Marker Width:
.177in, 4.5mm
Compatible Cable Diameter:
.01 – .16in, 2.5 – 4mm
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
1000
Printed Marking:
V
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 201546-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
06151931
Avnet America
Cable Accessories Marker White Box
Avnet Europe
Cable Accessories Marker White Box