EC0208-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EC0208-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EC0208-000
Series Information for EC0208-000 - TE Connectivity
  • Status: Active
  • Aliases: 05811440, 9-1198214-3
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

05811440

Specifications

Marker Style:
Push-On
Marker Size:
7
Marker Material:
Flexible PVC
Marker Color:
Yellow
Compatible Cable Diameter:
2 – 3.2mm, .08 – .13in
Marker Width:
4.5mm, .177in
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
1000
Printed Marking:
Earth
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 930554-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
05811440
Avnet America
5811440