Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
05811409,
9-1899292-1 |
Marker Style | Push-On |
---|---|
Marker Size | 7 |
Marker Material | Flexible PVC |
Marker Color | Yellow |
Compatible Cable Diameter | .08 – .13in, 2 – 3.2mm |
Marker Width | 4.5mm, .177in |
Printed Marking Color | Black |
Packaging Method | Box |
Packaging Quantity | 1000 |
Printed Marking | 9 |
Marker Cut | Straight |
Wire Labels & Markers 05811409 |Raychem Te Connectivity EC0198-000 | Newark Electronics |
Special Order: 05811409 Marker Style: Push-On Marker Size: 7 Compatible Cable Diameter Range: 2 – 3.2 mm Compatible Cable Diameter Range: .08 – .13 in Primary Product Color: Yellow Push-On 7 2 – 3.2 mm .08 – .13" | Z-Type Push-On Marker | Part Number: EC0198-000 | Internal Number: EC0198-000 | Alias Number: 05811409 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers 05811409 | Sager |
Where can I find additional details, specifications and documents for a EC0198-000?
Additional datasheets, footprints and schematics for EC0198-000 are listed on our Part Details page. You can also find images and similar parts to EC0198-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC0198-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC0198-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC0198-000 fall under?
The EC0198-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to EC0198-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC0198-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC0198-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC0198-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for EC0198-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC0198-000 often in real-time on the comparison pages.
What if I can't find stock of EC0198-000?
You can fill out our help required form which you can use to request a quote for EC0198-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.