EC0069-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for EC0069-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EC0069-000
Series Information for EC0069-000 - TE Connectivity
  • Status: Active
  • Aliases: 05801929, 5-1198202-8
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

05801929

Specifications

Marker Style:
Push-On
Marker Size:
5
Marker Color:
White
Marker Material:
Flexible PVC
Compatible Cable Diameter:
.06 – .08in, 1.5 – 2mm
Marker Width:
.177in, 4.5mm
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
1000
Printed Marking:
T
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
05801929
Newark Electronics
5801929
Avnet America
Cable Accessories Marker White Box
Avnet Europe
Cable Accessories Marker White Box