EC0042-000 Pre-Printed Markers by TE Connectivity

05801902

Status: Active
Series: -
RoHS: Unknown
Aliases: 05801902,
3-1198149-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0118

Distributor Stock
Logo for Farnell
Farnell
from US$0.0162
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0230
6,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0211
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0258
6,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0212
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0118
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0154
-
Buy Now
Logo for Sager
Sager
from US$0.0127
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Marker Size 5
Marker Style Push-On
Marker Color White
Marker Material Flexible PVC
Marker Width .177in, 4.5mm
Compatible Cable Diameter 1.5 – 2mm, .06 – .08in
Printed Marking Color Black
Packaging Method Box
Packaging Quantity 1000
Printed Marking 2
Marker Cut Straight

Alternative Descriptions

Wire Labels&markers Clear Thermal Trans Label 2 |Raychem Te Connectivity EC0042-000 | Newark Electronics
Wire Labels&Markers Clear Thermal Trans Label 2 | Rapid Electronics
Cable Accessories Marker White Box | Avnet America
TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EC0042-000?

Additional datasheets, footprints and schematics for EC0042-000 are listed on our Part Details page. You can also find images and similar parts to EC0042-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EC0042-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC0042-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EC0042-000 fall under?

The EC0042-000 is listed under Identification & Labeling > Pre-Printed Markers.

Can I view similar or alternative parts?

You can view similar parts to EC0042-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EC0042-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EC0042-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EC0042-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for EC0042-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EC0042-000 often in real-time on the comparison pages.

What if I can't find stock of EC0042-000?

You can fill out our help required form which you can use to request a quote for EC0042-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay