Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Positions | 12Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 15A |
Colour | Green |
Terminal Block, Eurostyle 12 Position 24-12Awg | Newark Electronics |
TERMINAL BLOCK, EUROSTYLE 12 POSITION 24-12AWG | element14 |
Where can I find additional details, specifications and documents for a EBK-12-B?
Additional datasheets, footprints and schematics for EBK-12-B are listed on our Part Details page. You can also find images and similar parts to EBK-12-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EBK-12-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EBK-12-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EBK-12-B fall under?
The EBK-12-B is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EBK-12-B when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EBK-12-B you can contact the distributor directly for product support, shipping queries etc.
Is the EBK-12-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EBK-12-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EBK-12-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EBK-12-B often in real-time on the comparison pages.
What if I can't find stock of EBK-12-B?
You can fill out our help required form which you can use to request a quote for EBK-12-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.