Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TXR40AZ90-0804AI |
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 4 |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Material | Aluminum |
Color | Black |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | A, 09 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Termination Device Included | TR04AI |
Style | Tinel-Lock Adapter |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
AMPEB9470-000 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AZ90-0804AI | Sager |
Where can I find additional details, specifications and documents for a EB9470-000?
Additional datasheets, footprints and schematics for EB9470-000 are listed on our Part Details page. You can also find images and similar parts to EB9470-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB9470-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB9470-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB9470-000 fall under?
The EB9470-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EB9470-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB9470-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EB9470-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB9470-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EB9470-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB9470-000 often in real-time on the comparison pages.
What if I can't find stock of EB9470-000?
You can fill out our help required form which you can use to request a quote for EB9470-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.