Options for Price Comparison
Distributor Statistics for EB9460-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for EB9460-000
Details for EB9460-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

EB9460-000 by TE Connectivity

TXR40AZ00-1206AI

Part Information

EB9460-000 image
Not applicable for solder process capability
Status: Active
Aliases: EB9460-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
40
Adapter Entry Size:
6
Material:
Aluminum
Color:
Black
Adapter Plating Material:
Zinc Nickel (ASTM B841) Chromate Chemical Conversion
Cable Entry Diameter:
.2 – 9.5mm, .01 – .38in
Cable Diameter Range:
.188 – .3in, 4.8 – 7.6mm
Connector Detail Specification Number:
D38999/26, D38999/47, D38999/40, D38999/46, D38999/42, D38999/24, D38999/20
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
C, 13
Termination Device Included:
TR06AI
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Cable Accessories Tinel Lock Adapter Aluminum Alloy Avnet America
Cable Accessories Tinel Lock Adapter Aluminum Alloy Avnet Europe