Options for Price Comparison
Distributor Statistics for EB9457-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for EB9457-000
Details for EB9457-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

EB9457-000 by TE Connectivity

TXR40AZ00-0804BI
Part Information
EB9457-000 image
Not applicable for solder process capability
Status: Active
Aliases: EB9457-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
TE Adapter Code:
40
Adapter Entry Size:
4
Adapter Plating Material:
Zinc Nickel (ASTM B841) Chromate Chemical Conversion
Material:
Aluminum
Color:
Black
Cable Entry Diameter:
.01 – .25in, .2 – 6.4mm
Cable Diameter Range:
.125 – .2in, 3.2 – 5.1mm
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
A, 09
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Termination Device Included:
TR04BI
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 4 Avnet America
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 4 Avnet Europe