Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EB9456-000 |
Prices starting from US$34.65
Adapter Entry Size | 4 |
---|---|
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Material | Aluminum |
TE Adapter Code | 40 |
Color | Black |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | A, 09 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR04AI |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
TINEL-LOCK ADAPTER, STRAIGHT EB9456-000 | Heilind Electronics |
Circular Mil Spec Backshells Txr40Az00-0804Ai |Raychem Te Connectivity EB9456-000 | Newark Electronics |
Connector Accessories Tinel Lock Backshell Size 4 Aluminum Alloy | Avnet America |
Circular MIL Spec Backshells TXR40AZ00-0804AI | Sager |
Where can I find additional details, specifications and documents for a EB9456-000?
Additional datasheets, footprints and schematics for EB9456-000 are listed on our Part Details page. You can also find images and similar parts to EB9456-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB9456-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB9456-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB9456-000 fall under?
The EB9456-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EB9456-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB9456-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EB9456-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB9456-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for EB9456-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB9456-000 often in real-time on the comparison pages.
What if I can't find stock of EB9456-000?
You can fill out our help required form which you can use to request a quote for EB9456-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.