Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899543-4,
CI-M93R-1500/5 |
No distributors results available
Aperture Width | 64mm, 60mm |
---|---|
Aperture Height | 30mm, 12.6mm |
Ratio | 1500/5 |
Product Weight | .6kg |
Case Depth | 30mm |
Output Current | 5A |
Class 3 Burden Rating | 10VA |
Class 1 Burden Rating | 20VA |
Class .5 Burden Rating | 15VA |
Voltage Application Type | AC (Current Transformers) |
System Phase Type | Single Phase |
Current Transformer Type | Molded Case |
Where can I find additional details, specifications and documents for a EB9036-000?
Additional datasheets, footprints and schematics for EB9036-000 are listed on our Part Details page. You can also find images and similar parts to EB9036-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB9036-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB9036-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB9036-000 fall under?
The EB9036-000 is listed under Power Systems > Current Transformers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to EB9036-000 when available in the Current Transformers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB9036-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EB9036-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB9036-000 have stock available?
There is no stock from authorised distributors for EB9036-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB9036-000 often in real-time on the comparison pages.
What if I can't find stock of EB9036-000?
You can fill out our help required form which you can use to request a quote for EB9036-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.