EB8977-000 Current Transformers & Shunts by TE Connectivity

CI-MA5G-750/5

Status: Active
Series: -
RoHS: Unknown
Aliases: 1899541-2,
CI-MA5G-750/5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Aperture Width 40mm, 30mm
Ratio 750/5
Product Weight .6kg
Case Depth 50mm
Aperture Diameter 36mm
Aperture Height 30mm, 10mm
Class 1 Burden Rating 10VA
Output Current 5A
Class .5 Burden Rating 10VA
Class 3 Burden Rating 15VA
Voltage Application Type AC (Current Transformers)
System Phase Type Single Phase
Current Transformer Type Molded Case


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EB8977-000?

Additional datasheets, footprints and schematics for EB8977-000 are listed on our Part Details page. You can also find images and similar parts to EB8977-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EB8977-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB8977-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EB8977-000 fall under?

The EB8977-000 is listed under Power Systems > Current Transformers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to EB8977-000 when available in the Current Transformers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EB8977-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EB8977-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EB8977-000 have stock available?

There is no stock from authorised distributors for EB8977-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EB8977-000 often in real-time on the comparison pages.

What if I can't find stock of EB8977-000?

You can fill out our help required form which you can use to request a quote for EB8977-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay