Status: | Unknown |
---|---|
Series: | 3.81mm EB3 Series |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 3Positions |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | 3.81mm EB3 Series |
Colour | Green |
Terminal Block, Eurostyle, 3 Position | Newark Electronics |
TERMINAL BLOCK, EUROSTYLE, 3 POSITION | element14 |
Where can I find additional details, specifications and documents for a EB3-03-B?
Additional datasheets, footprints and schematics for EB3-03-B are listed on our Part Details page. You can also find images and similar parts to EB3-03-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB3-03-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB3-03-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB3-03-B fall under?
The EB3-03-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EB3-03-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB3-03-B you can contact the distributor directly for product support, shipping queries etc.
Is the EB3-03-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB3-03-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for EB3-03-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB3-03-B often in real-time on the comparison pages.
What if I can't find stock of EB3-03-B?
You can fill out our help required form which you can use to request a quote for EB3-03-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.