Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 8Positions |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | - |
Wire Connection Method | Push In |
Rated Current | 10A |
Colour | Green |
Terminal Block, Eurostyle, 8 Position 28-20Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a EB2-08-M-C-CSD?
Additional datasheets, footprints and schematics for EB2-08-M-C-CSD are listed on our Part Details page. You can also find images and similar parts to EB2-08-M-C-CSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB2-08-M-C-CSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB2-08-M-C-CSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB2-08-M-C-CSD fall under?
The EB2-08-M-C-CSD is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EB2-08-M-C-CSD when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB2-08-M-C-CSD you can contact the distributor directly for product support, shipping queries etc.
Is the EB2-08-M-C-CSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB2-08-M-C-CSD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EB2-08-M-C-CSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB2-08-M-C-CSD often in real-time on the comparison pages.
What if I can't find stock of EB2-08-M-C-CSD?
You can fill out our help required form which you can use to request a quote for EB2-08-M-C-CSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.