Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Material | Stainless Steel |
---|---|
Pressure Port/Fitting | M10x1 Male |
Electrical Connection | Cable 5 m |
Dimensions | Dia 11mm, Dia .433in |
Supply Voltage | 8 – 30V |
Pressure | 5000psi |
Output/Span | .5 – 4.5 V |
Overpressure | 2X Rated |
Accuracy | ±0.25% Span |
Sensor Type | Miniature Pressure Transducers |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Sensor | RS Americas |
Pressure Sensor 0.5V to 4.5V 5000Psi Absolute | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors FORCE 8-30V,1M CBL,M10X1 | Sager |
Where can I find additional details, specifications and documents for a EB1UM-00000P-05KPA?
Additional datasheets, footprints and schematics for EB1UM-00000P-05KPA are listed on our Part Details page. You can also find images and similar parts to EB1UM-00000P-05KPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB1UM-00000P-05KPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB1UM-00000P-05KPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB1UM-00000P-05KPA fall under?
The EB1UM-00000P-05KPA is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to EB1UM-00000P-05KPA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB1UM-00000P-05KPA you can contact the distributor directly for product support, shipping queries etc.
Is the EB1UM-00000P-05KPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB1UM-00000P-05KPA have stock available?
Authorised distributors including RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for EB1UM-00000P-05KPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB1UM-00000P-05KPA often in real-time on the comparison pages.
What if I can't find stock of EB1UM-00000P-05KPA?
You can fill out our help required form which you can use to request a quote for EB1UM-00000P-05KPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.