EB0429-000 Power Systems Connectors by TE Connectivity

BG500MB/1

Status: Active
Series: -
RoHS: Unknown
Aliases: UTX-BG500MB
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum
Conductor Type Stranded
Barrel Type Standard
Copper Palm Yes
Compact Format No
Number of Holes 0
Crimp Type Hexagonal Crimping
Barrel Length 70mm
Lug Length 160mm
Lug Width 50mm
Barrel Diameter 29.5mm
Conductor Cross-Section 500mm²
Voltage Class ≤ 1kV
Application Type Power Distribution
Outdoor Use Yes
Indoor Use Yes
Energized Installation No
Free of Lead, Cadmium, Heavy Metals Yes
Product Availability ASIA, ANZPAC
Underground Network Component Type Terminal Lug
Type Terminal Lug
Technology Compression
Material Aluminum-Copper


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EB0429-000?

Additional datasheets, footprints and schematics for EB0429-000 are listed on our Part Details page. You can also find images and similar parts to EB0429-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EB0429-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB0429-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EB0429-000 fall under?

The EB0429-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to EB0429-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EB0429-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EB0429-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EB0429-000 have stock available?

There is no stock from authorised distributors for EB0429-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EB0429-000 often in real-time on the comparison pages.

What if I can't find stock of EB0429-000?

You can fill out our help required form which you can use to request a quote for EB0429-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay