EB0412-000 Power Systems Connectors by TE Connectivity

BG16MB/1

Status: Active
Series: -
RoHS: Unknown
Aliases: UTX-BG16MB
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Compact Format No
Copper Palm Yes
Conductor Type Stranded
Conductor Material Aluminum
Barrel Type Standard
Number of Holes 1
Crimp Type Hexagonal Crimping
Lug Length 72mm
Barrel Diameter 5.5mm
Barrel Length 32mm
Lug Width 22mm
Conductor Cross-Section 16mm²
Voltage Class ≤ 1kV
Outdoor Use Yes
Indoor Use Yes
Application Type Power Distribution
Free of Lead, Cadmium, Heavy Metals Yes
Energized Installation No
Product Availability ASIA, ANZPAC
Type Terminal Lug
Technology Compression
Underground Network Component Type Terminal Lug
Material Aluminum-Copper


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EB0412-000?

Additional datasheets, footprints and schematics for EB0412-000 are listed on our Part Details page. You can also find images and similar parts to EB0412-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EB0412-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB0412-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EB0412-000 fall under?

The EB0412-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to EB0412-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EB0412-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EB0412-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EB0412-000 have stock available?

There is no stock from authorised distributors for EB0412-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EB0412-000 often in real-time on the comparison pages.

What if I can't find stock of EB0412-000?

You can fill out our help required form which you can use to request a quote for EB0412-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay