Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CPGI-2-1838199-0-100 |
Prices starting from US$8.92
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$8.92
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Conductor Size | 22 – 18AWG |
Conductor Cross-Section | .33 – .82mm² |
Voltage Class | .6kV |
CSA Certified | Yes |
UL Listed | Yes |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | AMERICAS |
Type | Terminal Lug |
Technology | Crimp |
CPGI-2-1838199-0-100 | TE Connectivity EB0295-000 | RS Americas |
Where can I find additional details, specifications and documents for a EB0295-000?
Additional datasheets, footprints and schematics for EB0295-000 are listed on our Part Details page. You can also find images and similar parts to EB0295-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB0295-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB0295-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB0295-000 fall under?
The EB0295-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to EB0295-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB0295-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EB0295-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB0295-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for EB0295-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB0295-000 often in real-time on the comparison pages.
What if I can't find stock of EB0295-000?
You can fill out our help required form which you can use to request a quote for EB0295-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.