Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Protection Index | Box mounted |
---|---|
Sensor Type | DIN RAIL AMPLIFER |
Output Signal | ±10 V, 4 – 20 mA |
Operating Temperature Range | -14 – 140°F, -10 – 60°C |
Where can I find additional details, specifications and documents for a EARD-X-C00002?
Additional datasheets, footprints and schematics for EARD-X-C00002 are listed on our Part Details page. You can also find images and similar parts to EARD-X-C00002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EARD-X-C00002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EARD-X-C00002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EARD-X-C00002 fall under?
The EARD-X-C00002 is listed under Sensors > Force Sensors > Force Load Cells.
Can I view similar or alternative parts?
You can view similar parts to EARD-X-C00002 when available in the Force Load Cells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EARD-X-C00002 you can contact the distributor directly for product support, shipping queries etc.
Is the EARD-X-C00002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EARD-X-C00002 have stock available?
There is no stock from authorised distributors for EARD-X-C00002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EARD-X-C00002 often in real-time on the comparison pages.
What if I can't find stock of EARD-X-C00002?
You can fill out our help required form which you can use to request a quote for EARD-X-C00002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.